EN
  • EN
  • DE

UPD78F9222MC(R)-5A4-E1-A

Part No UPD78F9222MC(R)-5A4-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power, Low Pin-count 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103307-UPD78F9222MC(R)-5A4-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9222MC(R)-5A4-E1-A CAD Model

Description

The UPD78F9222MC(R)-5A4-E1-A is an 8-bit microcontroller from the Renesas Electronics 78K0/Lx3 series, designed for embedded control systems where efficient processing, adequate memory, and versatile peripheral connectivity are crucial. The '(R)' likely denotes a specific ROM configuration or production variant.

Applications:

  • Consumer Electronics: Remote controls, kitchen appliances (e.g., blenders, rice cookers), and toys requiring basic control functions.
  • Industrial Control: Simple control panels, sensor interfaces, and basic automation tasks.
  • Automotive Subsystems: Automotive applications, such as lighting control, windshield wiper control, and other auxiliary functions.
  • Medical Devices: Portable medical devices like blood pressure monitors or thermometers, where low power consumption is important.

Features:

  • 8-bit CPU Core: Based on Renesas' 78K0 architecture for efficient 8-bit processing.
  • On-Chip Flash Memory: Integrated Flash ROM for program storage and in-system programmability.
  • RAM: On-chip RAM for data storage and temporary variable handling during program execution.
  • Timers/Counters: Multiple timer channels for precise timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital data.
  • General-Purpose I/O Ports: Configurable input/output pins for controlling external devices and sensing digital signals.
  • Low-Power Operation: Power-saving modes to minimize power consumption, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: The 78K0 architecture is well-documented, and Renesas provides comprehensive development tools.
  • Versatile: Its integrated peripherals make it suitable for various applications.
  • Reliable: Manufactured by Renesas, a trusted semiconductor manufacturer.
  • In-System Programming: Flash memory enables easy firmware updates without removing the device.

Additional Details:

The suffix "-5A4-E1-A" likely specifies particular configuration options, such as memory size, temperature range, or packaging. Refer to the Renesas datasheet for the UPD78F9222MC(R) for detailed specifications. Development resources typically include an IDE, compiler, debugger, and sample code.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess