EN
  • EN
  • DE

UPD78F9232MC(A)-CAB-AX/JM

Part No UPD78F9232MC(A)-CAB-AX/JM
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1052+
Reference case SSOP30
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 750537-UPD78F9232MC(A)-CAB-AX/JM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9232MC(A)-CAB-AX/JM CAD Model

Description

The UPD78F9232MC(A)-CAB-AX/JM is a member of the 78K0/Kx2-L family of microcontrollers from Renesas Electronics America. This microcontroller is designed for a variety of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer products.
  • Industrial Control: Employed in motor control, sensor monitoring, and other industrial automation applications.
  • Automotive Electronics: Integrated into automotive systems for engine control, body control, and other automotive functions.
  • Medical Devices: Utilized in medical equipment for data acquisition, control, and communication.
  • Security Systems: Used in alarm systems, access control systems, and other security applications.

Features

  • 8-bit Microcontroller: Based on the Renesas 78K0 CPU core.
  • On-Chip Flash Memory: Includes a substantial amount of flash memory for program storage.
  • On-Chip RAM: Provides RAM for data storage and processing.
  • Integrated Peripherals: Features a variety of integrated peripherals, such as timers, UART, SPI, and ADC.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates at a wide voltage range, providing flexibility in power supply design.
  • Package Options: Available in various package options, including QFP and LQFP.

Benefits

  • Versatile Control Solution: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Offers a balance of performance, features, and price.
  • Easy to Program: Supported by a comprehensive suite of development tools from Renesas.
  • Reduced System Complexity: Integrated peripherals reduce the need for external components.
  • Long Product Life Cycle: Renesas is committed to providing long-term support for its microcontroller products.

Additional Details

The UPD78F9232MC(A)-CAB-AX/JM features a high-performance CPU core capable of executing instructions efficiently. The on-chip flash memory allows for easy program updates and data storage. The integrated peripherals provide a wide range of functionality, including analog-to-digital conversion, serial communication, and timer control. The low-power design minimizes power consumption, making it suitable for battery-powered applications. The wide operating voltage range provides flexibility in power supply design. The various package options allow for integration into different types of systems. The 'CAB-AX/JM' portion of the part number likely refers to specific memory configurations, packaging details, and temperature grade. Detailed specifications, such as memory sizes, peripheral details, and operating voltage ranges, can be found in the device's datasheet.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess