EN
  • EN
  • DE

UPD79F9211GB-8ES-A

Part No UPD79F9211GB-8ES-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 395538-UPD79F9211GB-8ES-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD79F9211GB-8ES-A CAD Model

Description

The UPD79F9211GB-8ES-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. Part of the 79F9211 series, this microcontroller is designed for a range of embedded applications. It integrates a CPU core, memory, and various peripheral interfaces to provide a compact and efficient solution for applications such as consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in devices such as remote controls, small appliances, and audio-visual equipment.
  • Industrial Control: Integrated into industrial control systems for monitoring and controlling various processes.
  • Automotive Applications: Employed in automotive systems for functions such as body control, lighting control, and sensor monitoring.
  • Security Systems: Utilized in security devices such as alarm systems and access control systems.

Features:

  • High-Performance CPU Core: Features a Renesas proprietary CPU core designed for efficient instruction execution and real-time processing.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data storage, reducing the need for external memory components.
  • Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with external devices and sensors.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital data.
  • Timers and PWM Controllers: Incorporates timers and PWM controllers for generating precise timing signals and controlling external devices.

Benefits:

  • Efficient Processing: The high-performance CPU core enables efficient processing of real-time tasks, improving system responsiveness.
  • Reduced System Cost: The integration of Flash memory and SRAM on-chip reduces the need for external components, lowering overall system cost.
  • Versatile Connectivity: The availability of multiple communication interfaces allows for easy integration with various external devices and sensors.
  • Simplified Development: Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and software libraries, simplifying the development process.
  • Compact Solution: The integration of multiple functions into a single chip provides a compact solution for embedded systems.

The UPD79F9211GB-8ES-A microcontroller offers a versatile and cost-effective solution for a wide range of embedded applications. Its combination of processing power, integrated memory, and peripheral interfaces makes it suitable for use in diverse applications from consumer electronics to industrial control.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess