EN
  • EN
  • DE

UPD79F9211GB-T01-8ES-A

Part No UPD79F9211GB-T01-8ES-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 395540-UPD79F9211GB-T01-8ES-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD79F9211GB-T01-8ES-A CAD Model

Description

The UPD79F9211GB-T01-8ES-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. As part of the 79F9211 series, this microcontroller is designed for a variety of embedded applications. It features a CPU core, memory, and a number of peripheral interfaces to offer a streamlined and effective solution for applications in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in products such as remote controls, small household appliances, and audio equipment.
  • Industrial Control Systems: Integrated into industrial automation systems for process control and monitoring.
  • Automotive Applications: Utilized in various automotive systems, including body control modules (BCMs) and sensor monitoring applications.
  • Security Systems: Implemented in security devices such as alarm systems and access control systems.

Features:

  • High-Performance CPU Core: Features a Renesas proprietary CPU core for efficient instruction execution and real-time processing.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data storage, reducing the need for external memory.
  • Communication Interfaces: Provides UART, SPI, and I2C interfaces for communicating with external devices and sensors.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital data.
  • Timers and PWM Controllers: Incorporates timers and PWM controllers for generating precise timing signals and controlling external devices.

Benefits:

  • Efficient Processing: The high-performance CPU core allows for efficient processing of real-time tasks, enhancing system responsiveness.
  • Reduced System Cost: On-chip Flash memory and SRAM integration minimize the need for external components, reducing the overall system cost.
  • Versatile Connectivity: The inclusion of multiple communication interfaces facilitates easy integration with various external devices and sensors.
  • Simplified Development: Renesas offers a comprehensive suite of development tools, including compilers, debuggers, and software libraries, streamlining the development process.
  • Compact Design: The integration of multiple functions into a single chip provides a compact solution for embedded systems.

The UPD79F9211GB-T01-8ES-A microcontroller offers a flexible and cost-effective solution for a diverse range of embedded applications. Its combination of processing capabilities, integrated memory, and peripheral interfaces makes it well-suited for use in numerous applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess