EN
  • EN
  • DE
  • IT

V105ADAG

Part No V105ADAG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description LVDS Serializer 0.45V 144-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Lead Free Yes
Length 20 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Drivers 10
Number of Elements 10
Number of Pins 144
Number of Receivers 35
Operating Supply Voltage 3.3 V
Power Dissipation 1.15 W
RoHS Compliant
Thickness 1.4 mm
Width 20 mm
Win Source Part Number 968902-V105ADAG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V105ADAG CAD Model

Description

The V105ADAG from Renesas Electronics America is a surface-mount device that is designed to deliver reliable performance. Bold the product name (e.g., BAV99S,135 → V105ADAG) and manufacturer (e.g., Nexperia USA Inc. → Renesas Electronics America).

  • Mounting Type: Surface-Mount
  • Length: 20mm
  • Width: 20mm
  • Elements: 10
  • Drivers: 10
  • Receivers: 35
  • Power Dissipation: 1.15W
  • Voltage: 3.3V
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess