EN
  • EN
  • DE

X1228S14I-2.7

Part No X1228S14I-2.7
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name X1228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903448-X1228S14I-2.7
Ultra Librarian 3D Model Ultra Librarian X1228S14I-2.7 CAD Model

Description

The X1228S14I-2.7 is a low-power real-time clock (RTC) with integrated SRAM manufactured by Renesas Electronics. It provides accurate timekeeping and non-volatile storage in a single package.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Medical equipment
  • Networking equipment
  • Data logging systems
  • Smart meters

Features:

  • Real-Time Clock (RTC): Provides accurate timekeeping with automatic leap year compensation.
  • Integrated SRAM: Includes 256 x 8 bits of static RAM for data storage.
  • Low Power Consumption: Operates with minimal power, extending battery life in portable applications.
  • Serial Interface: Uses a simple serial interface for easy communication with microcontrollers.
  • Battery Switchover: Automatically switches to battery backup in case of power loss.
  • Programmable Alarm: Allows for setting alarms to trigger specific events.

Benefits:

  • Accurate Timekeeping: Ensures reliable time tracking for various applications.
  • Non-Volatile Storage: Preserves data even during power outages.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Easy Integration: Simple serial interface simplifies the design process.
  • Reliable Operation: Automatic battery switchover ensures continuous operation.
  • Flexibility: Programmable alarm provides added functionality.

Additional Details:

The X1228S14I-2.7 operates with a supply voltage of 2.7V. It communicates via a 3-wire serial interface. The RTC provides seconds, minutes, hours, day of the week, date, month, and year information. The device is available in a SOIC package. The integrated SRAM allows for storing configuration data, user settings, or other critical information. The battery switchover feature ensures that the RTC continues to operate even when the main power supply is interrupted. For detailed specifications, including timing diagrams and pin configurations, please refer to the Renesas datasheet.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess