EN
  • EN
  • DE

RF2163

Part No RF2163
Manufacturer RF Micro Devices
Description 3V, 2.5GHZ LINEAR POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RF Micro Devices
Win Source Part Number 1242538-RF2163
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2163 CAD Model

Description

The RF2163 is a monolithic integrated HBT gain block amplifier designed for applications in the 0.4 to 2.5 GHz frequency range. Manufactured by RF Micro Devices (now Qorvo), it provides a high level of integration, simplifying design and reducing component count in wireless communication systems.

Applications

  • Cellular infrastructure
  • ISM band applications
  • Wireless LAN (WLAN)
  • Satellite communications
  • General purpose amplification

Features

  • High gain: Typically 20 dB at 900 MHz
  • High output power: P1dB = 19 dBm
  • Low noise figure: Typically 3.0 dB
  • Single positive supply voltage: 5V
  • Internally matched input and output
  • Small surface mount package: SOT-89

Benefits

  • Simplified system design: Internal matching reduces the need for external components, lowering cost and design complexity.
  • Improved receiver sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased transmit power: High output power allows for longer transmission ranges.
  • Reduced power consumption: Efficient design minimizes current draw, extending battery life in portable devices.
  • Stable operation: Designed for stable performance over a wide range of operating conditions.

Additional Details

The RF2163 operates from a single 5V supply, simplifying power supply requirements. Its internally matched input and output impedance eliminates the need for external matching networks, further reducing component count and board space. The SOT-89 package provides excellent thermal performance, allowing for reliable operation at high power levels. This amplifier is commonly used in various wireless communication applications to boost signal strength and improve overall system performance. The device is characterized by its high linearity and gain flatness across the specified frequency range.

The amplifier is designed to be robust and withstand harsh operating conditions. The internal biasing circuitry ensures stable operation over temperature variations. The RF2163 is a cost-effective solution for applications requiring high performance amplification in the 400 MHz to 2.5 GHz range.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6038 $58.8114
8+ $16.0857 $128.6856
12+ $15.5833 $186.9996
16+ $15.0797 $241.2752
20+ $14.5773 $291.5460
27+ $13.0700 $352.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess