The LTC3770EG is a high-performance dual step-down DC/DC switching regulator controller designed by Linear Technology, now part of Analog Devices. It features a PolyPhase® operation, which allows multiple LTC3770EG controllers to be connected in parallel to achieve higher current capabilities with accurate current sharing and minimized input and output ripple.
Key Features:
- PolyPhase Operation: Enables paralleling of multiple units for phase interleaving, reducing ripple and enhancing performance.
- Wide Input Voltage Range: Operates from a 4.5V to 28V input, suitable for a variety of applications from automotive to industrial.
- Output Tracking Capabilities: Offers precision output voltage tracking for sequencing multiple power rails in complex systems.
- Adjustable Operating Frequency: The switching frequency can be programmed between 250kHz to 750kHz or can be synchronized to an external clock.
- Powerful 1.2Ω On-Board Gate Drivers: Designed to drive large power MOSFETs for high-efficiency power conversion.
- OPTI-LOOP® Compensation: Allows the transient response to be optimized over a wide range of output capacitance and ESR values.
- Output Voltage Range: Capable of producing 0.8V to 5V output voltages with a high accuracy of ±1% over temperature.
Applications:
- Telecommunications Infrastructure
- Networking Equipment
- Servers and Storage Systems
- Industrial Power Supplies
The LTC3770EG is available in a 36-lead SSOP package, providing a compact solution for advanced power management systems. With its robust feature set and flexibility, the LTC3770EG is an excellent choice for engineers seeking a high-efficiency, dual-channel power solution that can adapt to a variety of demanding applications.