EN
  • EN
  • DE

RF2607TR7

Part No RF2607TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293420-RF2607TR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2607TR7 CAD Model

Description

The RF2607TR7 is a low-noise amplifier (LNA) manufactured by RF Micro Devices (now Qorvo). It's designed to amplify weak radio frequency (RF) signals while adding minimal noise, making it suitable for a variety of wireless communication applications. Its compact size and ease of integration are key features.

Applications:

  • GPS Receivers: Improves sensitivity by amplifying weak GPS signals.
  • Wireless LAN (WLAN): Used in Wi-Fi devices to enhance signal reception.
  • Cellular Base Stations: Increases receiver sensitivity in base station equipment.
  • Satellite Receivers: Amplifies satellite signals for better performance.
  • ISM Band Receivers: Enhances reception in devices operating in the Industrial, Scientific, and Medical (ISM) frequency bands.

Features:

  • Low Noise Figure: Minimizes added noise during signal amplification.
  • High Gain: Provides significant amplification of weak signals.
  • Compact Size: Allows for integration into small devices.
  • Single Supply Operation: Operates from a single voltage source.
  • Internally Matched: Reduces the need for external matching components.
  • Stable Performance: Consistent performance across varying conditions.

Benefits:

  • Improved Signal Sensitivity: Enables detection of weaker signals.
  • Enhanced System Performance: Low noise amplification improves overall system performance.
  • Reduced Design Complexity: Internal matching simplifies design.
  • Cost-Effective Solution: Provides a competitively priced LNA solution.
  • Easy Integration: Small size and minimal external component requirements make integration easy.

Additional Details:

The RF2607TR7 typically operates within specific frequency ranges relevant to its applications, such as the GPS L1 band or the 2.4 GHz WLAN band. Key specifications include noise figure (typically below 1 dB), gain (e.g., 15-20 dB), and supply voltage requirements. Refer to the device datasheet for precise operating parameters and performance characteristics. It is often packaged as a small surface-mount component.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess