EN
  • EN
  • DE

FSICEKITJW32

Part No FSICEKITJW32
Manufacturer NXP / Nexperia
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description KIT EMULATOR FSICE FOR 9 / HC08 FSICE Emulator (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr NXP USA Inc.
Series FSICE
Package Bulk
Product Status Obsolete
Type Emulator (In-Circuit/In-System)
For Use With/Related Products HC08
Contents Board(s)
Base Product Number FSICE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346154-FSICEKITJW32
Ultra Librarian 3D Model Ultra Librarian FSICEKITJW32 CAD Model

Description

NXP FSICEKITJW32 Product Overview

The NXP FSICEKITJW32 is a comprehensive development platform designed for engineers and developers who are looking to explore the full capabilities of NXP's advanced microcontrollers. This kit is tailored specifically for the evaluation and development of applications requiring robust security features, high-speed communication interfaces, and efficient power management.

Key Features

  • Integrated Development Tools: The FSICEKITJW32 comes equipped with an array of development tools that facilitate programming, debugging, and performance analysis. These integrated tools are designed to streamline the development process, allowing for a more efficient workflow.
  • Advanced Security: Security is a top priority in today's connected world, and the FSICEKITJW32 addresses this need with state-of-the-art security features. It includes hardware-based cryptographic acceleration and secure boot capabilities, ensuring that applications remain secure against unauthorized access and tampering.
  • Connectivity Options: With support for multiple communication protocols, this development kit offers unparalleled connectivity. It includes interfaces for CAN, LIN, Ethernet, and USB, among others, providing the flexibility necessary to integrate with a wide range of external devices and networks.
  • Energy Efficiency: The FSICEKITJW32 is designed with energy efficiency in mind. It supports various power-saving modes to ensure that applications can run on minimal power, making it ideal for battery-operated or energy-sensitive applications.
  • Comprehensive Software Support: NXP provides extensive software support for the FSICEKITJW32, including drivers, middleware, and example code. This comprehensive software suite accelerates the development process and helps developers to focus on creating innovative applications.

Applications

The versatility of the FSICEKITJW32 makes it suitable for a wide range of applications. It is particularly well-suited for automotive systems, industrial control, smart home devices, and IoT (Internet of Things) solutions that require secure, reliable, and efficient operation.

Conclusion

In summary, the NXP FSICEKITJW32 is a powerful and flexible development platform that provides developers with the tools they need to create cutting-edge applications. Its focus on security, connectivity, and energy efficiency makes it an excellent choice for developers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

Silicon Labs
ADAPTER PROGRAM TOOLSTICK F321 / C8051F321 series Programmer
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
Microchip Technology
MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us
Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us
Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
Texas Instruments
TOOL IN-SYSTEM GANG PROGRAMMER / MSP430 MSP430 Programmer (In-Circuit/In-System, Gang)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess