EN
  • EN
  • DE

MSP-GANG

Part No MSP-GANG
Manufacturer Texas Instruments
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description TOOL IN-SYSTEM GANG PROGRAMMER / MSP430 MSP430 Programmer (In-Circuit/In-System, Gang)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Texas Instruments
Series MSP430
Package Box
Product Status Active
Type Programmer (In-Circuit/In-System, Gang)
For Use With/Related Products MSP430
Contents Board(s), Cable(s)
Base Product Number MSP-GANG
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 928209-MSP-GANG
Ultra Librarian 3D Model Ultra Librarian MSP-GANG CAD Model

Description

Introducing the Texas Instruments MSP-GANG Production Programmer

The MSP-GANG from Texas Instruments is a powerful, versatile, and efficient production programmer designed to streamline the programming process for MSP430 microcontroller devices. This robust tool is engineered to meet the demands of high-volume production environments, offering an optimal solution for developers and manufacturers alike.

Key Features

  • Multiple Device Programming: With the MSP-GANG, users can program up to eight identical MSP430 devices simultaneously, significantly reducing programming time and accelerating the production process.
  • Flexible Connectivity: The programmer supports various interfaces, including USB and a serial port, providing flexibility and ease of integration into existing production setups.
  • Easy-to-Use Software: The MSP-GANG programmer comes with a user-friendly GUI (Graphical User Interface) that simplifies the programming process. It allows for easy configuration of settings, starting and stopping programming sessions, and monitoring the progress of each device.
  • Standalone Operation: Once configured, the MSP-GANG can operate independently without the need for a connected PC. This feature is particularly useful for high-throughput production environments where efficiency is paramount.
  • Advanced Memory Support: The programmer is capable of handling the full range of MSP430 memory options, including flash, ROM, and OTP (One-Time Programmable) devices.
  • Updateable Firmware: Users can ensure their MSP-GANG programmer remains up-to-date with the latest enhancements and device support by easily updating its firmware.

Applications

The MSP-GANG programmer is ideal for a variety of applications, including but not limited to:

  • Mass production of consumer electronics
  • Automotive systems
  • Industrial automation and control systems
  • Wireless networking devices
  • Medical devices

With its combination of efficiency, reliability, and ease of use, the Texas Instruments MSP-GANG production programmer is an essential tool for any organization seeking to optimize their MSP430 microcontroller programming process. Whether you are producing small gadgets or complex electronic systems, the MSP-GANG ensures a smooth and rapid transition from development to mass production.

You May Also Be Interested in

NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $472.7273
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Analog Devices Inc.
TOOL EMULATOR USB HP CROSSCORE
Lowest to $3,589.5523
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F321 / C8051F321 series Programmer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
S5U1C17001H3100 ICDMINI VER3.0 / S1C17 - Emulator
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess