EN
  • EN
  • DE

RF2608TR13

Part No RF2608TR13
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972916-RF2608TR13
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2608TR13 CAD Model

Description

The RF2608TR13 is a linear power amplifier manufactured by RF Micro Devices (now Qorvo). It's designed for use in a variety of wireless communication applications, providing amplification for RF signals.

Applications:

  • Wireless Local Loop (WLL) Systems: Provides power amplification in WLL base stations.
  • Cordless Telephones: Amplifies the RF signal in cordless phone handsets and base stations.
  • 2.4 GHz ISM Band Applications: Used in devices operating in the 2.4 GHz Industrial, Scientific, and Medical (ISM) band, such as Wi-Fi and Bluetooth devices.
  • Wireless Data Communication: Employed in wireless modems and other data communication equipment.
  • General Purpose RF Amplification: Can be used in various RF amplification applications where a linear power amplifier is required.

Features:

  • High Linearity: Provides excellent linearity performance, minimizing distortion in the amplified signal.
  • High Gain: Offers a high gain level, increasing the signal strength significantly.
  • Low Noise Figure: Minimizes the amount of noise added to the signal during amplification.
  • Single Supply Operation: Operates from a single positive supply voltage, simplifying power supply design.
  • Surface Mount Package: Designed for surface mount assembly, enabling compact and efficient board layouts.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal distortion, resulting in improved signal quality and data transmission accuracy.
  • Extended Range: High gain increases the signal strength, extending the communication range.
  • Reduced Noise: Low noise figure minimizes the impact of noise on the signal, improving sensitivity and performance.
  • Simplified Design: Single supply operation simplifies the power supply design and reduces component count.
  • Compact Solution: Surface mount package allows for compact and efficient board layouts.

Additional Details:

The RF2608TR13 linear power amplifier is designed to operate in the frequency range relevant to its applications (typically around 2.4GHz, but confirm with datasheet). It is characterized by its high linearity, which is crucial for maintaining signal integrity in modulated communication systems. The amplifier’s gain, noise figure, and output power specifications will determine its suitability for a given application. It requires careful impedance matching to achieve optimal performance. Thermal management is important due to power dissipation during operation. The device is typically supplied in tape and reel for automated assembly. Detailed specifications, including operating voltage, gain, output power, and linearity characteristics, can be found in the manufacturer's datasheet. It also features integrated bias circuitry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess