EN
  • EN
  • DE

FP-5350GI

Part No FP-5350GI
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description Paddle Wheel Flow Meters: Accessories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059590-FP-5350GI
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP-5350GI CAD Model

Description

The Omega Engineering FP-5350GI is a temperature probe designed for accurate temperature measurement in various applications. The 'FP' likely designates it as a fine probe, while '5350' might represent a specific series or specification within Omega's product line. The 'GI' might indicate the probe's construction material or special features. These probes are engineered for reliable and precise temperature readings in demanding environments.

Applications

  • Food processing: Monitoring temperatures in food production and storage to ensure safety and quality.
  • Pharmaceutical manufacturing: Measuring temperatures in drug production and storage processes.
  • HVAC systems: Monitoring air and liquid temperatures in heating, ventilation, and air conditioning systems.
  • Laboratory research: Providing precise temperature measurements in scientific experiments.
  • Industrial processes: Monitoring temperature in various industrial manufacturing processes.

Features

  • High accuracy: Provides precise and reliable temperature measurements.
  • Durable construction: Built to withstand harsh environments and provide long-lasting performance.
  • Fast response time: Quickly responds to temperature changes for real-time monitoring.
  • Wide temperature range: Operates over a broad range of temperatures.
  • Compatible with various instruments: Works with a variety of temperature controllers, data loggers, and meters.

Benefits

  • Improved product quality: Ensures consistent product quality by maintaining accurate temperature control.
  • Increased efficiency: Optimizes processes by providing precise temperature feedback.
  • Reduced waste: Minimizes waste by preventing temperature-related errors.
  • Enhanced safety: Helps maintain safe operating conditions by monitoring temperature levels.
  • Reliable performance: Delivers consistent and dependable temperature measurements over time.

Specifications

The FP-5350GI's temperature range and accuracy are crucial specifications. The probe's diameter and length determine its suitability for specific applications. The sensor type (e.g., thermocouple, RTD) is also a key specification. The material of the probe sheath (e.g., stainless steel) affects its durability and chemical compatibility. The response time is another important factor for dynamic temperature measurements. Review the product datasheet to obtain information about the accurate temperature range, its sensor type, probe dimensions, the sheath material and the response time values of the probe.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess