EN
  • EN
  • DE

RF2638

Part No RF2638
Manufacturer RF Micro Devices
Description W-CDMA AND CDMA UPCONVERTER/ BPSK MODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RF Micro Devices
Win Source Part Number 1242562-RF2638
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2638 CAD Model

Description

The RF2638 is a high-performance quadrature modulator designed by RF Micro Devices (now Qorvo) for various wireless communication applications. It is optimized for high linearity, low noise, and high image rejection, making it suitable for complex modulation schemes and demanding RF environments.

Applications

  • Wireless Infrastructure: Base stations, repeaters, and remote radio heads for cellular and wireless networks.
  • WLAN/WiMAX: Wireless routers, access points, and client devices.
  • Software Defined Radio (SDR): Flexible RF transceivers for research and development.
  • Satellite Communication: Upconverters in satellite communication systems.
  • Microwave Radios: Point-to-point and point-to-multipoint microwave links.

Features

  • Quadrature Modulator: Generates modulated RF signals with high accuracy.
  • High Linearity: Minimizes distortion and spurious signals.
  • Low Noise Floor: Improves receiver sensitivity and signal-to-noise ratio.
  • High Image Rejection: Suppresses unwanted image frequencies.
  • Wide Bandwidth: Supports a wide range of modulation bandwidths.
  • Adjustable Gain: Allows for gain control and optimization.
  • Single Supply Operation: Operates from a single positive supply voltage.
  • Small Package: Typically available in compact QFN or similar packages.

Benefits

  • Improved System Performance: High linearity and low noise enhance overall system performance.
  • Enhanced Signal Quality: High image rejection minimizes unwanted signals and interference.
  • Flexible Design: Wide bandwidth and adjustable gain provide design flexibility.
  • Simplified Integration: Single supply operation simplifies system integration.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The RF2638 requires external components such as filters, amplifiers, and matching networks to optimize performance. The local oscillator (LO) signal purity and stability are critical for achieving high modulation accuracy. The output power and linearity can be adjusted through external control signals. Its specifications may vary based on the specific product variant, so it's essential to consult the manufacturer's datasheet for detailed information, including frequency range, supply voltage, and power consumption. The thermal design should be carefully considered to ensure proper operation. This modulator is a good choice for high performance communication applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess