EN
  • EN
  • DE

RF2713

Part No RF2713
Manufacturer RF Micro Devices
Description QUADRATURE MODULATOR/DEMODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242565-RF2713
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2713 CAD Model

Description

The RF2713 is a monolithic integrated circuit manufactured by RF Micro Devices (now Qorvo). It's a single-chip FM receiver designed for low-voltage, low-power applications. The RF2713 integrates all the necessary components for an FM receiver, including the RF front-end, IF amplifier, and FM demodulator.

Applications

  • Wireless Audio Receivers: Used in FM radio receivers for portable audio devices and car stereos.
  • Wireless Data Transmission: Implemented in wireless data transmission systems, such as remote controls and wireless sensors.
  • Remote Control Systems: Integrated into remote control units for consumer electronics and industrial equipment.
  • Wireless Sensor Networks: Used in wireless sensor nodes for environmental monitoring and industrial automation.
  • Low-Power FM Receivers: Designed for low-power applications where battery life is critical.

Features

  • Single-Chip FM Receiver: Integrates all the necessary components for an FM receiver.
  • Low Voltage Operation: Operates from a low supply voltage, typically 3V or lower.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • High Sensitivity: Offers high sensitivity for reliable reception of weak FM signals.
  • Integrated VCO: Includes an integrated voltage-controlled oscillator (VCO) for frequency generation.
  • Integrated IF Filter: Contains an integrated intermediate frequency (IF) filter for signal selectivity.

Benefits

  • Reduced System Cost: Lowers system cost by integrating all the necessary components into a single chip.
  • Extended Battery Life: Prolongs battery life in portable devices due to the low power consumption.
  • Simplified Design: Simplifies the design of FM receiver systems by reducing the number of external components.
  • Improved Performance: Enhances receiver performance with high sensitivity and signal selectivity.
  • Compact Design: Allows for smaller and more compact FM receiver designs.

Additional Details

The RF2713 is typically available in a small surface-mount package. It requires a minimum number of external components for operation, such as a crystal oscillator and decoupling capacitors. The device's datasheet provides detailed specifications, including sensitivity, power consumption, and operating frequency range, allowing designers to optimize its performance in various applications. It's essential to consult the datasheet for specific operating conditions and ratings.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess