EN
  • EN
  • DE

RF2722TR13

Part No RF2722TR13
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006966-RF2722TR13
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2722TR13 CAD Model

Description

The RF2722TR13 is a highly integrated front-end module (FEM) designed for WLAN applications, manufactured by RF Micro Devices (now Qorvo). This module combines a power amplifier (PA), low-noise amplifier (LNA), transmit/receive switch (T/R switch), and filtering components into a single, compact package. This integration simplifies the design and reduces the size of WLAN devices, while also improving performance and efficiency.

Applications:

  • Wireless Routers: Used in wireless routers to amplify and transmit Wi-Fi signals.
  • Access Points: Integrated into access points to provide wireless connectivity in homes, offices, and public spaces.
  • Mobile Devices: Employed in smartphones, tablets, and laptops to enable Wi-Fi connectivity.
  • IoT Devices: Used in various IoT (Internet of Things) devices that require wireless communication.
  • Wireless Repeaters: Integrated into wireless repeaters to extend the range of Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Combines multiple functions into a single module, reducing component count and board space.
  • High Output Power: Delivers sufficient output power for robust WLAN communication.
  • Low Noise Figure: Minimizes noise introduced by the LNA, improving receiver sensitivity.
  • High Linearity: Ensures minimal signal distortion, enhancing data transmission quality.
  • Compact Package: Designed with a small form factor for easy integration into space-constrained devices.

Benefits:

  • Simplified Design: Reduces design complexity by integrating multiple components into a single module.
  • Improved Performance: Enhances WLAN performance with high output power, low noise figure, and high linearity.
  • Reduced Size: Minimizes board space requirements due to the compact package.
  • Lower Cost: Reduces overall system cost by integrating multiple functions into a single component.
  • Faster Time-to-Market: Speeds up product development by simplifying the design process.

Additional Details:

The RF2722TR13 operates in the 2.4 GHz ISM band and supports various WLAN standards, including IEEE 802.11b/g/n. It typically requires a supply voltage of 3.3V and is controlled via CMOS-compatible control signals. The module's performance is characterized by its output power, noise figure, gain, and linearity. These parameters should be carefully considered when selecting the module for a specific application. Proper impedance matching and filtering are essential for optimal performance. The module's thermal characteristics should also be considered, especially in high-power applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,249 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess