EN
  • EN
  • DE

RF3283

Part No RF3283
Manufacturer RF Micro Devices
Description DUAL-BAND GSM900/DCS1800 TRANSMIT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242584-RF3283
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3283 CAD Model

Description

The RF3283 is a high-power, high-efficiency power amplifier module designed by RF Micro Devices (now Qorvo). This module is optimized for use in 3G and 4G wireless infrastructure applications, providing significant power and efficiency gains. It incorporates advanced Gallium Arsenide (GaAs) HBT technology to achieve superior performance.

Applications

  • 3G and 4G base stations
  • Wireless infrastructure equipment
  • Repeaters
  • Remote radio heads

Features

  • High power output
  • High efficiency
  • Wideband operation
  • Integrated power control
  • Compact module size

Benefits

  • Increased signal strength and coverage in wireless networks.
  • Reduced power consumption and operating costs.
  • Flexible design for various frequency bands.
  • Simplified system integration with integrated power control.
  • Reduced board space requirements.

Technical Specifications

The RF3283 typically operates within a frequency range of 1.8 GHz to 2.2 GHz, but this can vary based on specific variants. It delivers high power output, often exceeding 30 dBm. It operates from a supply voltage of around 5V. The module integrates matching networks and bias circuitry to simplify design. It is typically packaged in a surface-mount module for ease of integration. The module is designed to meet the stringent linearity and efficiency requirements of modern wireless communication standards. Detailed specifications, including gain, power added efficiency (PAE), and ACLR (Adjacent Channel Leakage Ratio) can be found in the product datasheet.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7106 $60.3954
21+ $5.5059 $115.6239
33+ $5.3338 $176.0154
45+ $5.1617 $232.2765
58+ $4.9896 $289.3968
78+ $4.4733 $348.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess