EN
  • EN
  • DE

RF3482

Part No RF3482
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293610-RF3482
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3482 CAD Model

Description

The RF3482, manufactured by RF Micro Devices, is a high-performance Quadrature Demodulator designed for direct conversion receivers. It's a critical component in systems aiming to down-convert RF signals to baseband I and Q components with precision.

Applications:

  • Wireless Communication Systems: Employed in receivers for various wireless standards, including cellular, WLAN, and Bluetooth.
  • Software Defined Radio (SDR): Used in SDR platforms for flexible signal demodulation across different frequency bands.
  • Test and Measurement Equipment: Integrated into signal analyzers and vector signal generators for accurate signal analysis.
  • Satellite Receivers: Utilized in satellite communication systems for down-converting and demodulating satellite signals.
  • Radar Systems: Applied in radar receivers to process and extract information from received radar signals.

Features:

  • Direct Conversion Architecture: Down-converts RF signals directly to baseband, reducing complexity and cost.
  • Low Noise Figure: Minimizes noise contribution for improved signal-to-noise ratio (SNR).
  • High Image Rejection: Effectively suppresses unwanted image frequencies for clean demodulation.
  • Wideband Operation: Supports a broad range of frequencies for versatile application.
  • Adjustable Gain: Provides adjustable gain control for optimizing signal levels.

Benefits:

  • Simplified Receiver Design: Reduces the number of components and simplifies the design process.
  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Reduced Interference: Minimizes interference from unwanted signals.
  • Increased System Flexibility: Supports a wide range of modulation formats and frequencies.
  • Cost-Effective Solution: Offers a cost-effective solution for high-performance demodulation.

Additional Details:

The RF3482 operates on a single supply voltage and typically requires external filters for optimal performance. It provides I and Q outputs that can be directly interfaced with analog-to-digital converters (ADCs) for digital signal processing. The device is packaged in a small form factor, surface-mount package for easy integration into circuit boards. Careful layout and impedance matching are crucial for achieving optimal performance. It's often used with local oscillators (LOs) and low-noise amplifiers (LNAs) to form a complete receiver front-end solution. The device’s performance parameters are optimized for a specific frequency range, and it is essential to select the appropriate operating frequency for the intended application.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8582 $60.0740
165+ $0.7046 $116.2590
255+ $0.6826 $174.0630
350+ $0.6607 $231.2450
455+ $0.6387 $290.6085
605+ $0.5729 $346.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess