EN
  • EN
  • DE

RF5385TR7

Part No RF5385TR7
Manufacturer RF Micro Devices
Description 2.4GHz TO 2.5GHz, 802.11b/g/n WiFi FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242615-RF5385TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5385TR7 CAD Model

Description

The RF5385TR7 is a front-end module (FEM) designed by RF Micro Devices (now Qorvo). This module is designed to provide complete transmit and receive functionality for wireless applications. This highly integrated front-end module simplifies design and reduces component count, making it ideal for various wireless communication devices.

Applications:

  • Wireless LAN (WLAN): Used in WiFi routers, access points, and client devices.
  • Bluetooth Devices: Integrated in Bluetooth modules and devices.
  • Internet of Things (IoT): Used in IoT devices requiring wireless connectivity.
  • Mobile Devices: Integrated into smartphones and tablets for WiFi and Bluetooth connectivity.
  • Wireless Audio Systems: Implemented in wireless speakers and headphones.

Features:

  • Integrated PA, LNA, and Switch: Contains a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch.
  • Compact Size: Small form factor for easy integration into space-constrained designs.
  • High Performance: Provides high transmit power and low receive noise figure.
  • Low Power Consumption: Optimized for low power consumption in battery-powered devices.
  • Integrated Matching Network: Simplifies RF design and reduces external component count.

Benefits:

  • Simplified Design: Highly integrated module reduces design complexity and time.
  • Reduced Component Count: Fewer external components lead to lower BOM cost and smaller board size.
  • Improved Performance: Optimized for high performance in wireless applications.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Integrated solution reduces overall system cost.

Additional Details:

The RF5385TR7 typically operates in the 2.4 GHz frequency band, commonly used for WiFi and Bluetooth. The module's transmit power, receive gain, and noise figure are key parameters to consider for optimizing wireless link performance. The module requires a supply voltage, typically in the range of 3.3V. It interfaces with the baseband processor through control signals for mode selection and power control. Proper impedance matching and layout are crucial for achieving optimal performance. The RF5385TR7 simplifies the design of wireless communication devices by providing a complete RF front-end solution. The device also features harmonic filtering to meet regulatory requirements. The RF5385TR7 is designed to meet the performance requirements of modern wireless communication systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9935 $67.9740
9+ $13.9432 $125.4888
13+ $13.5077 $175.6001
18+ $13.0723 $235.3014
23+ $12.6369 $290.6487
31+ $11.3294 $351.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess