EN
  • EN
  • DE

RF5602TR7

Part No RF5602TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description 3.0V TO 5.0V, 2.3GHz TO 2.7GHz LINEAR POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293695-RF5602TR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5602TR7 CAD Model

Description

The RF5602TR7 is a high-performance Front-End Module (FEM) designed for 5GHz Wi-Fi applications. Manufactured by RF Micro Devices (now Qorvo), it integrates a Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass, and a Single-Pole Double-Throw (SPDT) switch into a single, compact module. This FEM is optimized for IEEE 802.11a/n/ac/ax Wi-Fi standards.

Applications:

  • Wi-Fi Routers
  • Access Points
  • Set-Top Boxes
  • Wireless Repeaters
  • IoT Devices with Wi-Fi Connectivity

Features:

  • Integrated PA, LNA, and SPDT Switch: Reduces component count and simplifies design.
  • High Output Power: Provides excellent range and coverage.
  • Low Noise Figure: Enhances receiver sensitivity and improves signal quality.
  • LNA Bypass Mode: Allows for direct connection of the receiver to the antenna in strong signal environments.
  • Compact Size: Small form factor facilitates easy integration into various devices.
  • 5 GHz Operation: Optimized for 5GHz Wi-Fi bands.

Benefits:

  • Extended Range: High output power ensures greater coverage area.
  • Improved Signal Quality: Low noise figure enhances receiver sensitivity.
  • Simplified Design: Integrated components reduce design complexity.
  • Reduced Footprint: Compact size allows for integration into smaller devices.
  • Increased Efficiency: Optimized for low power consumption.
  • Enhanced Performance: Improved signal quality and range contribute to better overall system performance.

The RF5602TR7 operates in the 5GHz band and is designed to meet the requirements of modern Wi-Fi applications. Its integration of key components and optimized performance characteristics make it an excellent choice for wireless devices requiring reliable and efficient communication.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5774 $50.3514
27+ $3.7558 $101.4066
42+ $3.6385 $152.8170
57+ $3.5211 $200.7027
74+ $3.4037 $251.8738
99+ $3.0516 $302.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess