EN
  • EN
  • DE

RF6569TR13

Part No RF6569TR13
Manufacturer RF Micro Devices
Description 3.1V TO 4.0V, 915MHz TRANSMIT/RECEIVE MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242629-RF6569TR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6569TR13 CAD Model

Description

The RF6569TR13 is a front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). It is designed for high-performance Wi-Fi applications, specifically in the 2.4 GHz band. This FEM integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a complete RF front-end solution for wireless communication devices.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to enhance the performance and range of the wireless signal.
  • Wireless Access Points: Employed in wireless access points to improve signal strength and coverage.
  • IoT Devices: Incorporated in IoT devices that require Wi-Fi connectivity for robust and reliable wireless communication.
  • Wireless LAN Devices: Used in wireless LAN devices to boost signal strength and reduce interference.
  • Smart Home Devices: Employed in smart home devices for reliable Wi-Fi connectivity.

Features

  • 2.4 GHz Operation: Designed for operation in the 2.4 GHz Wi-Fi band.
  • Integrated Power Amplifier (PA): Includes a power amplifier for boosting the transmit signal.
  • Low Noise Amplifier (LNA): Features a low noise amplifier for improving the receive signal sensitivity.
  • Transmit/Receive (T/R) Switch: Integrates a T/R switch for efficient antenna sharing between transmit and receive paths.
  • Compact Size: Available in a small form factor package for easy integration into wireless devices.
  • High Performance: Offers high performance in terms of output power, gain, and noise figure.

Benefits

  • Enhanced Wi-Fi Performance: Improves the range and reliability of Wi-Fi signals.
  • Reduced Board Space: Integrated design reduces the required board space compared to discrete components.
  • Simplified Design: Simplifies the design process by providing a complete RF front-end solution.
  • Improved Signal Quality: Enhances signal quality through low noise amplification and efficient power amplification.
  • Cost-Effective Solution: Offers a cost-effective solution for Wi-Fi front-end requirements.

Additional Details

The RF6569TR13 typically comes in a surface-mount package. It is designed to operate with a single supply voltage and offers high efficiency to minimize power consumption. The integrated T/R switch ensures that the transmit and receive paths are properly isolated, preventing interference and optimizing performance. For optimal performance, it is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and recommended PCB layout.

This front-end module works by amplifying the transmit signal to increase its range and amplifying the received signal to improve sensitivity. The integrated switch allows the same antenna to be used for both transmitting and receiving data, saving space and reducing cost. The LNA reduces noise in the received signal, improving the signal-to-noise ratio and allowing for more reliable data reception.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1357 $60.2714
5+ $24.7269 $123.6345
8+ $23.9540 $191.6320
10+ $23.1813 $231.8130
13+ $22.4086 $291.3118
18+ $20.0905 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess