EN
  • EN
  • DE

RF6590SR

Part No RF6590SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293767-RF6590SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6590SR CAD Model

Description

The RF6590SR is a Front-End Module (FEM) designed by RF Micro Devices, primarily for Bluetooth and WLAN applications in the 2.4 GHz band. This FEM integrates a Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch, making it a compact and efficient solution for wireless communication systems. Its integrated design helps reduce board space, simplifies design complexity, and lowers the overall system cost.

Applications

  • Bluetooth Devices: Used in Bluetooth-enabled devices such as headsets, speakers, and wearables to enhance signal strength and range.
  • WLAN Applications: Implemented in 2.4 GHz WLAN devices like routers, access points, and wireless adapters for improved connectivity.
  • IoT Devices: Integrated into various IoT devices including smart home devices, sensors, and controllers requiring wireless communication.
  • Wireless Audio Systems: Utilized in wireless audio transmitters and receivers for high-quality audio streaming.
  • Remote Control Systems: Used in remote controls and wireless control systems for reliable communication.

Features

  • Integrated PA, LNA, and T/R Switch: Combines multiple functions into a single module for space-saving and simplified design.
  • High Output Power: Provides sufficient output power to extend the communication range of wireless devices.
  • Low Noise Figure: LNA with a low noise figure ensures excellent receive sensitivity, improving signal reception.
  • Bypass Mode: LNA bypass feature allows direct connection, offering flexibility in different operating scenarios.
  • Compact Size: Small form factor enables easy integration into compact and portable devices.
  • 2.4 GHz Operation: Specifically designed for operation in the 2.4 GHz ISM band.

Benefits

  • Extended Communication Range: The high output power of the PA increases the operational range of wireless devices.
  • Improved Signal Reception: The low noise figure of the LNA enhances receive sensitivity, ensuring better signal quality.
  • Simplified Design Process: Integration of multiple functions simplifies the design process and reduces time-to-market.
  • Reduced System Cost: Lower component count and smaller board space contribute to lower overall system cost.
  • Enhanced Reliability: Optimized design and component integration lead to improved reliability and performance.

Additional Details

The RF6590SR typically operates on a single supply voltage, making it suitable for battery-powered applications. The T/R switch offers good isolation between the transmit and receive paths, minimizing interference. It is designed to comply with relevant Bluetooth and WLAN standards. The 'SR' suffix may denote a specific packaging or performance variant. Consult the official datasheet for detailed electrical characteristics, application notes, and handling instructions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess