The BAT120S from NXP is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power losses. This diode is characterized by its low forward voltage drop and high efficiency, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic circuits.
Key Features
- Low Forward Voltage Drop: The BAT120S features a low forward voltage drop, which minimizes power loss and improves efficiency, especially in low-voltage applications.
- High Surge Current Capability: This diode can handle high surge currents, providing robust performance during transient conditions.
- Fast Switching Speed: With its fast switching capability, the BAT120S is suitable for high-frequency applications, ensuring minimal switching losses.
- Low Capacitance: The device has low junction capacitance, which reduces the total power dissipation and enhances the overall performance of the circuit.
- Surface-Mount Package: The BAT120S comes in a compact SOD-123 package, suitable for automated surface-mount assembly processes and saving valuable board space.
Applications
The versatility of the BAT120S Schottky barrier diode allows it to be used in a wide range of applications across various industries. Some of its common applications include:
- Power supply circuits
- DC-DC converters
- Automotive applications
- Reverse polarity protection circuits
- Portable devices and battery-powered equipment
- Switching power supplies
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Reverse Voltage |
40 V |
| Average Forward Current |
1 A |
| Non-Repetitive Peak Forward Surge Current |
25 A |
| Forward Voltage Drop |
0.37 V at 1 A |
| Junction Capacitance |
110 pF |
| Operating Junction Temperature Range |
-40°C to +125°C |
For engineers and designers looking for a reliable diode with high efficiency and low thermal resistance, the BAT120S from NXP is an excellent choice that combines performance with durability.