EN
  • EN
  • DE

RF7182TR13

Part No RF7182TR13
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958611-RF7182TR13
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF7182TR13 CAD Model

Description

The RF7182TR13 is a high-power, high-efficiency, multi-mode, multi-band Power Amplifier Module (PAM) designed for cellular handsets. It supports GSM/GPRS/EDGE and WCDMA/HSDPA/HSUPA/HSPA+ standards. This PAM leverages RFMD's leading power amplifier technology, delivering exceptional performance and efficiency across multiple frequency bands.

Applications

  • Cellular handsets supporting GSM/GPRS/EDGE, WCDMA, HSDPA, HSUPA and HSPA+ technologies.
  • Mobile devices operating in various frequency bands, including cellular, PCS, and UMTS bands.
  • Wireless data terminals.
  • IoT devices requiring cellular connectivity.

Features

  • High Power Efficiency: Optimizes battery life by minimizing power consumption.
  • Multi-Band Operation: Supports a wide range of cellular frequency bands.
  • GSM/GPRS/EDGE Support: Compliant with 2G standards.
  • WCDMA/HSDPA/HSUPA/HSPA+ Support: Compatible with 3G and 3.5G standards.
  • Small Form Factor: Compact design enables integration into space-constrained mobile devices.
  • Integrated Power Control: Ensures stable and reliable operation across varying signal conditions.
  • Low Voltage Operation: Designed for efficient operation with standard battery voltages.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for mobile devices.
  • Global Compatibility: Multi-band support enables operation in various regions and networks worldwide.
  • Improved Call Quality: Provides stable and reliable signal amplification, leading to better voice and data communication.
  • Reduced Component Count: Integration simplifies the design process and reduces the number of external components required.
  • Smaller Device Size: Compact form factor allows for smaller and more streamlined mobile device designs.
  • Enhanced Network Performance: Facilitates efficient use of network resources, contributing to overall network performance.

Technical Specifications

The RF7182TR13 typically operates with a supply voltage of 3.0 to 4.8 V. It features integrated input and output matching networks, simplifying the design and layout process. The PAM is designed to meet the stringent requirements of cellular standards, including spectral emissions and linearity. It is available in a compact surface-mount package, making it suitable for high-volume manufacturing.

Note: Refer to the official RF Micro Devices datasheet for complete and detailed specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,069 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess