EN
  • EN
  • DE

RF9287TR13

Part No RF9287TR13
Manufacturer RF Micro Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1146682-RF9287TR13
Categories Custom Parts
Manufacturer RF Micro Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF9287TR13 CAD Model

Description

The RF9287TR13 is a high-performance, low-noise amplifier (LNA) designed by RF Micro Devices (now Qorvo). This LNA is optimized for receiver front-end applications where a high gain and low noise figure are crucial. It's typically used in wireless communication systems to amplify weak signals while minimizing the addition of noise, thereby improving the overall sensitivity and performance of the receiver.

Applications

  • Cellular Base Stations: Enhances the reception sensitivity of base stations.
  • Wireless LAN (WLAN): Improves signal strength in Wi-Fi routers and access points.
  • GPS Receivers: Amplifies weak GPS signals for accurate positioning.
  • Satellite Communication Systems: Increases the sensitivity of satellite receivers.
  • ISM Band Receivers: Used in industrial, scientific, and medical (ISM) band applications.

Features

  • High Gain: Provides substantial signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes added noise to maintain signal integrity.
  • Single-Supply Operation: Operates with a single positive supply voltage for simplified design.
  • Integrated Bias Circuit: Simplifies the external component count.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • High Linearity: Ensures minimal signal distortion.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Improved Receiver Sensitivity: Enables the detection of weaker signals, extending the communication range.
  • Enhanced Signal Quality: Minimizes noise, leading to clearer and more reliable communication.
  • Simplified Design: Reduces design complexity and component count.
  • Compact Solution: Suitable for use in small and portable devices.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Technical Specifications: The RF9287TR13 typically operates in the frequency range of cellular and WLAN bands. Specific details on gain, noise figure, supply voltage, and operating temperature ranges can be found in the product datasheet. It is packaged in a small surface-mount package for easy integration into circuit boards. The part number includes the "TR13" suffix, indicating tape and reel packaging.

You May Also Be Interested in

NEC
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess