EN
  • EN
  • DE

RFFC2071SQ

Part No RFFC2071SQ
Manufacturer RF Micro Devices
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242687-RFFC2071SQ
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFC2071SQ CAD Model

Description

The RFFC2071SQ is a direct conversion receiver manufactured by RF Micro Devices (now Qorvo). This receiver is designed for a wide range of wireless communication applications, offering high performance and integration in a compact package. Direct conversion receivers, also known as zero-IF receivers, directly downconvert the RF signal to baseband, simplifying the receiver architecture and reducing the number of external components.

Applications:

  • Wireless infrastructure: Used in base stations and repeaters for cellular and wireless networks.
  • Software-defined radios (SDR): Implementing flexible and reconfigurable radio systems.
  • Cognitive radios: Enabling radios to adapt to different frequency bands and communication protocols.
  • Test and measurement equipment: Used in signal analyzers and spectrum analyzers.
  • Satellite communication systems: Receiving signals from satellites.

Features:

  • Direct conversion architecture: Simplifies receiver design and reduces component count.
  • Wideband operation: Supports a wide range of frequencies.
  • High dynamic range: Provides excellent sensitivity and immunity to strong signals.
  • Integrated LNA (Low Noise Amplifier): Amplifies weak signals while minimizing noise.
  • Integrated mixer: Downconverts the RF signal to baseband.
  • Integrated filters: Rejects unwanted signals and noise.

Benefits:

  • Simplified design: Direct conversion architecture reduces the number of external components required.
  • Improved performance: High dynamic range and integrated LNA provide excellent sensitivity and selectivity.
  • Reduced size and cost: Integration of multiple functions into a single chip reduces the overall size and cost of the receiver.
  • Flexible operation: Wideband operation allows for use in a variety of frequency bands.
  • Lower power consumption: Direct conversion architecture can reduce power consumption compared to traditional superheterodyne receivers.

The RFFC2071SQ typically operates over a wide frequency range (specific frequency details would be available in the datasheet, requiring further research). The integrated LNA provides high gain with low noise, improving the receiver's sensitivity. The direct conversion mixer downconverts the RF signal to baseband without the need for intermediate frequency (IF) stages, simplifying the design and reducing the number of external components. Integrated filters further improve the receiver's performance by rejecting unwanted signals and noise.

This receiver is typically available in a small surface-mount package, making it ideal for use in compact wireless devices. The high dynamic range allows the receiver to operate in the presence of strong signals without being saturated, improving its overall performance. The RFFC2071SQ is an excellent choice for designers seeking a high-performance and integrated direct conversion receiver for demanding wireless communication applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5160 $58.0640
10+ $11.9104 $119.1040
16+ $11.5385 $184.6160
21+ $11.1654 $234.4734
27+ $10.7935 $291.4245
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess