EN
  • EN
  • DE

RFFM3482QSR

Part No RFFM3482QSR
Manufacturer RF Micro Devices
Description 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242703-RFFM3482QSR
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM3482QSR CAD Model

Description

The RFFM3482QSR is a front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). It is designed for high-performance Wi-Fi applications, specifically in the 2.4 GHz band. This module integrates a power amplifier (PA), low noise amplifier (LNA), and SPDT switch into a single package, simplifying the design and reducing the footprint of Wi-Fi enabled devices.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to enhance signal strength and range.
  • Wireless Access Points: Employed in wireless access points to improve network coverage.
  • IoT Devices: Incorporated in IoT devices requiring Wi-Fi connectivity, such as smart home devices and sensors.
  • Mobile Devices: Used in smartphones and tablets to improve Wi-Fi performance.
  • Wireless Adapters: Integrated into USB Wi-Fi adapters and other wireless connectivity devices.

Features

  • Integrated PA, LNA, and SPDT Switch: Simplifies design and reduces component count.
  • High Output Power: Provides high transmit power for extended range.
  • Low Noise Figure: Enhances receiver sensitivity for improved signal reception.
  • Compact Size: Small package footprint for space-constrained applications.
  • 2.4 GHz Band Operation: Specifically designed for 2.4 GHz Wi-Fi applications.

Benefits

  • Improved Wi-Fi Performance: High output power and low noise figure enhance both transmit and receive performance.
  • Simplified Design: Integrated functionality reduces design complexity and time-to-market.
  • Reduced Footprint: Compact package size allows for smaller and more compact designs.
  • Extended Range: High output power enables extended Wi-Fi range.
  • Enhanced Reliability: Designed for robust and reliable operation.

Additional Details

The RFFM3482QSR operates in the 2.4 GHz ISM band. It typically requires a 3.3V supply voltage. The module is designed to meet the requirements of IEEE 802.11b/g/n standards. It is available in a small surface-mount package for easy integration into various electronic devices. The module also includes internal matching networks to optimize performance and minimize external components. This FEM provides a comprehensive solution for enhancing Wi-Fi performance in a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8020 $82.8020
2+ $67.9406 $135.8812
3+ $65.8177 $197.4531
4+ $63.6936 $254.7744
5+ $61.5707 $307.8535
7+ $55.2021 $386.4147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess