EN
  • EN
  • DE

TSB12LV01A

Part No TSB12LV01A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High-Speed Serial-Bus Link-Layer Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274597-TSB12LV01A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV01A CAD Model

Description

Product Overview: TSB12LV01A from Texas Instruments

The TSB12LV01A is a high-performance link-layer controller for the IEEE 1394-1995 High Performance Serial Bus (also known as FireWire™ or i.LINK™). This product, developed by Texas Instruments, is designed to provide a seamless interface between the physical layer and user applications, facilitating fast and reliable data transfer.

This device operates at a 400 Mbps (megabits per second) data transfer rate, ensuring efficient communication for a variety of digital audio, video, and data applications. The TSB12LV01A is particularly well-suited for consumer electronics and computing environments where high-speed serial data transfer is essential.

Key Features

  • Compliance with IEEE 1394-1995 standard and compatible with the P1394a supplement.
  • Support for 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates.
  • Integrated 2K bytes of FIFO for both transmit and receive directions, optimizing data flow.
  • Programmable arbitration and priority scheme for isochronous and asynchronous data transfer.
  • Link-layer controller functions including isochronous transmit, isochronous receive, asynchronous transmit, asynchronous receive, and cycle master control.
  • Efficient power management with standby and suspend states to minimize power consumption.

Applications

The TSB12LV01A is ideal for a range of applications that require high-speed serial communication. This includes digital video camcorders, digital still cameras, digital audio systems, set-top boxes, and PCs. Its ability to handle multiple data streams simultaneously makes it a versatile component in multimedia setups and digital data networks.

Technical Specifications

The device is packaged in a 100-pin TQFP (Thin Quad Flat Pack), providing a compact footprint for space-constrained applications. It operates over a temperature range of 0°C to 70°C, suitable for most commercial operating environments. Additionally, the TSB12LV01A supports both 3.3V and 5V signaling environments, offering flexibility in system design.

For detailed technical documentation, reference designs, and support resources, Texas Instruments provides extensive online resources to assist developers in implementing the TSB12LV01A in their projects.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6860 $68.0580
6+ $18.6142 $111.6852
9+ $18.0325 $162.2925
12+ $17.4508 $209.4096
15+ $16.8691 $253.0365
20+ $15.1240 $302.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess