EN
  • EN
  • DE

RFFM8202SB

Part No RFFM8202SB
Manufacturer RF Micro Devices
Description 2.4GHz to 2.5GHz 802.11b/g/n WiFi Front End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242723-RFFM8202SB
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM8202SB CAD Model

Description

The RFFM8202SB is a front-end module (FEM) designed for Wi-Fi applications operating in the 2.4 GHz band. Manufactured by Qorvo (formerly RF Micro Devices), it integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch into a single compact package. This integration simplifies the design of Wi-Fi transceivers and improves overall system performance.

Applications

  • Wi-Fi Routers: Used in 802.11b/g/n Wi-Fi routers for improved signal strength and range.
  • Wireless Access Points: Employed in wireless access points for enterprise and home networks.
  • IoT Devices: Integrated into IoT devices such as smart home hubs, sensors, and actuators.
  • Wireless Adapters: Found in USB and PCIe Wi-Fi adapters for laptops and desktops.
  • Mobile Devices: Used in smartphones and tablets to enhance Wi-Fi connectivity.

Features

  • Integrated PA, LNA, and T/R Switch: Combines all essential front-end functions into a single module.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz ISM band.
  • High Power Amplifier: Provides high output power for extended range.
  • Low Noise Amplifier: Improves receiver sensitivity by amplifying weak signals.
  • Transmit/Receive Switch: Switches between transmit and receive modes efficiently.
  • Compact Package: Small form factor for space-constrained applications.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying power supply design.

Benefits

  • Simplified Design: Reduces component count and simplifies the design of Wi-Fi transceivers.
  • Improved Performance: Enhances signal strength, range, and receiver sensitivity.
  • Reduced Size: Compact package allows for smaller and more integrated Wi-Fi devices.
  • Lower Cost: Integration can reduce overall system cost compared to discrete implementations.
  • Faster Time to Market: Simplified design and integration accelerate product development.

Technical Specifications

  • Frequency Range: 2.4 GHz to 2.5 GHz
  • Output Power: Typically 18 dBm
  • Gain: Typically 30 dB
  • Noise Figure: Typically 2.0 dB
  • Supply Voltage: 3.3 Volts

Additional Details

The RFFM8202SB requires proper impedance matching to the antenna for optimal performance. The module is typically controlled via digital control signals to enable and disable the PA and LNA functions. Refer to the Qorvo datasheet for detailed application notes and recommended circuit designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2571 $57.7997
18+ $6.7752 $121.9536
27+ $6.5627 $177.1929
37+ $6.3513 $234.9981
48+ $6.1400 $294.7200
63+ $5.5047 $346.7961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess