EN
  • EN
  • DE

RFPA3800TR7

Part No RFPA3800TR7
Manufacturer RF Micro Devices
Description GaAs HBT 150MHz TO 960MHz POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242820-RFPA3800TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFPA3800TR7 CAD Model

Description

The RFPA3800TR7 is a high-power, high-efficiency power amplifier designed for various wireless communication applications. Manufactured by RF Micro Devices, this amplifier is optimized for performance in demanding environments, offering robust gain and excellent linearity.

Applications:

  • Cellular Infrastructure: Used in base stations for wireless communication networks.
  • Public Safety Radios: Deployed in high-power radios for emergency services.
  • Wireless Infrastructure: Suitable for various wireless infrastructure deployments.
  • Military Communications: Utilized in military communication systems where reliable performance is crucial.

Features:

  • High Power Output: Delivers significant power for extended communication ranges.
  • High Efficiency: Minimizes power consumption, reducing heat generation and operational costs.
  • Excellent Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Integrated Matching Network: Simplifies integration into systems with a pre-matched input and output.
  • Compact Package: Facilitates easy mounting and efficient space utilization on circuit boards.

Benefits:

  • Extended Communication Range: The high power output allows for reliable communication over greater distances.
  • Reduced Operating Costs: High efficiency translates to lower power consumption and reduced energy expenses.
  • Improved Signal Quality: Excellent linearity ensures minimal signal distortion, enhancing the clarity and accuracy of transmitted data.
  • Simplified System Integration: The integrated matching network streamlines the design and implementation process.
  • Space Savings: The compact package design enables denser board layouts and more compact product designs.

Additional Details:

The RFPA3800TR7 operates at specific frequencies, typically within cellular or other wireless communication bands. Its gain characteristics are optimized to provide consistent amplification across its operating range. It features robust thermal performance, allowing it to operate reliably under high-power conditions. The device is designed to meet stringent industry standards for linearity and signal integrity, making it suitable for critical communication applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess