EN
  • EN
  • DE

CD74HC154M96G4

Part No CD74HC154M96G4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24SOIC / Decoder/Demultiplexer 1 x 4:16 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74HC154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HC154M96G4-ND,296-48900-6,296-48900-2,296-48900-1
Standard Package 2,000
Win Source Part Number 1206572-CD74HC154M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HC154M96G4 CAD Model

Description

Product Overview: CD74HC154M96G4

The CD74HC154M96G4 is a high-performance integrated circuit from Texas Instruments, known for its reliability and versatility in digital systems. This particular chip is a 4-to-16 line decoder/demultiplexer that belongs to the HC family, which signifies the use of silicon-gate CMOS technology. The device is designed to facilitate the decoding of four binary-coded inputs into one of sixteen mutually exclusive outputs when both the strobe inputs, G1 and G2, are held low.

Key Features

  • High-Speed CMOS Logic: Operates at speed parameters matching LSTTL logic, with the added benefit of CMOS lower power consumption.
  • Operating Voltage Range: The CD74HC154M96G4 works within a 2V to 6V VCC operating voltage range, making it suitable for various applications.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Low Power Consumption: Its typical low power consumption of 80µA significantly reduces overall system power requirements.
  • High Noise Immunity: Characteristic of the HC family, the device possesses a noise immunity consistent with standard CMOS ICs.

Applications

The CD74HC154M96G4 is ideal for hardware applications where a compact and efficient means of decoding or de-multiplexing signals is required. It is often used in:

  • Memory decoder circuits
  • Data routing applications
  • Control interface systems
  • Computer logic systems

Quality and Reliability

Texas Instruments ensures that the CD74HC154M96G4 meets stringent quality and reliability standards. The device is available in a surface-mount package, specifically the SOIC-24, which is conducive to automated assembly processes. With its industrial-grade design, the CD74HC154M96G4 is suitable for operation in a broad range of environmental conditions.

Whether your project involves complex computing systems or simple logic operations, the CD74HC154M96G4 from Texas Instruments provides a reliable solution for your decoding and de-multiplexing needs with its robust design and high functionality.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7766 $50.4790
160+ $0.6373 $101.9680
245+ $0.6173 $151.2385
335+ $0.5974 $200.1290
435+ $0.5775 $251.2125
580+ $0.5178 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess