EN
  • EN
  • DE

RFSM6525EM357-410

Part No RFSM6525EM357-410
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Description Rf Eval Board For RF6525
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Frequency 2.5 GHz
RoHS Compliant
Win Source Part Number 963774-RFSM6525EM357-410
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSM6525EM357-410 CAD Model

Description

The RFSM6525EM357-410 is a Surface Mount Technology (SMT) packaged component from RF Micro Devices (now Qorvo). While specific detailed datasheets might be proprietary, RFSM series components are often related to RF front-end modules, filters, or other components used in wireless communication systems. The 'EM' designation often indicates an evaluation module, while '357-410' may represent a specific frequency range or configuration.

Applications

  • Cellular Handsets: Possibly used within the RF front-end of mobile phones for signal filtering or impedance matching.
  • Wireless Communication Devices: Potentially used in devices employing standards like Wi-Fi, Bluetooth, or Zigbee for similar purposes.
  • Test and Measurement Equipment: Could be employed in signal analyzers or spectrum analyzers as part of the RF signal chain.
  • Base Stations: May be implemented in cellular base stations for signal conditioning and optimization.
  • IoT Devices: Integrated in Internet of Things devices that require wireless connectivity.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly onto PCBs, reducing manufacturing costs and increasing reliability.
  • Compact Size: Likely features a small form factor to minimize board space requirements.
  • Optimized for RF Applications: Designed to operate efficiently within RF frequency ranges.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal transmission and reception.
  • High Isolation: Provides isolation between different RF paths to prevent interference.
  • Good Impedance Matching: Optimizes impedance matching for efficient power transfer and reduced signal reflections.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Reduced System Size: The compact size allows for smaller and more portable wireless devices.
  • Lower Power Consumption: Efficient RF design minimizes power consumption, extending battery life.
  • Increased System Reliability: SMT packaging enhances reliability and reduces manufacturing defects.
  • Faster Time-to-Market: Simplifies the design process, allowing for faster product development and market launch.
  • Cost-Effective Solution: Provides a cost-effective solution for RF signal conditioning and optimization.

Given that precise specifications are not readily available without the datasheet, it's important to consult the official Qorvo documentation or an equivalent component for the RFSM6525EM357-410 for exact parameters. It is likely a filter or front-end module optimized for specific frequency bands.

You May Also Be Interested in

Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess