EN
  • EN
  • DE

SGA3463ZSR

Part No SGA3463ZSR
Manufacturer RF Micro Devices
Description DC to 5000MHz, CASCADABLE SiGe HBT MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1248450-SGA3463ZSR
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA3463ZSR CAD Model

Description

The SGA3463ZSR from RF Micro Devices is a high-performance, low-noise amplifier (LNA) designed for various wireless communication systems. It offers excellent gain, low noise figure, and high linearity, making it suitable for demanding receiver applications. This amplifier is fabricated using advanced GaAs HBT process technology, ensuring reliability and consistent performance.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters to amplify weak signals.
  • Wireless LAN (WLAN): Integrated into WLAN receivers to improve sensitivity and range.
  • Global Positioning System (GPS): Employed in GPS receivers to enhance signal reception.
  • Satellite Communication: Utilized in satellite receivers to boost weak satellite signals.
  • ISM Band Applications: Suitable for various Industrial, Scientific, and Medical (ISM) band applications.

Features:

  • High Gain: Provides substantial signal amplification for improved receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio (SNR).
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Internally Matched: Simplifies integration and reduces external component count.
  • Compact Package: Small surface-mount package for space-constrained applications.
  • Wideband Operation: Operates over a broad frequency range, accommodating various wireless standards.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending communication range.
  • Enhanced Signal Quality: Low noise figure and high linearity contribute to superior signal quality.
  • Simplified Design: Internal matching reduces the need for external matching networks, simplifying circuit design.
  • Compact Solution: Small package size enables integration into space-constrained devices.
  • Increased System Performance: Contributes to overall system performance improvement in wireless communication systems.

Additional Details:

The SGA3463ZSR typically operates from a single positive supply voltage (e.g., 3V to 5V) and requires minimal external components. It's designed to provide stable and reliable performance over a wide range of operating conditions. Specific electrical characteristics, such as gain, noise figure, and linearity, can be found in the device's datasheet. The device is available in a small surface-mount package that is lead-free and RoHS compliant.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2841 $65.2841
3+ $53.5666 $160.6998
4+ $51.8930 $207.5720
5+ $50.2194 $251.0970
6+ $48.5447 $291.2682
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess