EN
  • EN
  • DE

WJA1510

Part No WJA1510
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 402287-WJA1510
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WJA1510 CAD Model

Description

The WJA1510 is a high-performance, high-linearity gain block amplifier from RF Micro Devices (now Qorvo), designed for a wide range of applications requiring robust signal amplification with minimal distortion. This amplifier is suitable for various wireless communication and RF systems where signal integrity is paramount.

Applications

  • Cellular Infrastructure: Utilized in base stations and remote radio heads (RRHs) for signal boosting.
  • Broadband Amplifiers: Suitable for broadband signal amplification in various systems.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers to enhance signal power.
  • Wireless Communication Systems: Applied in point-to-point and point-to-multipoint wireless links.
  • Military and Aerospace Applications: Used in radar systems and communication equipment.

Features

  • High Linearity: Delivers exceptional linearity to minimize signal distortion.
  • High Gain: Provides substantial signal amplification for improved performance.
  • Broadband Frequency Range: Operates across a wide frequency spectrum, enhancing versatility.
  • Low Noise Figure: Ensures minimal added noise, preserving signal quality.
  • Internally Matched: Simplified design with integrated matching networks for ease of use.
  • Compact Package: Small form factor suitable for dense circuit layouts.
  • Surface Mount Technology: Designed for efficient and reliable surface mount assembly.
  • RoHS Compliant: Complies with environmental standards for responsible manufacturing.

Benefits

  • Superior Signal Integrity: Minimizes distortion, ensuring the highest possible signal quality.
  • Enhanced System Range: Improves the communication range and reliability of wireless systems.
  • Reduced Component Count: Internal matching reduces the need for external components, simplifying design.
  • Lower Overall Cost: High integration and performance can contribute to a reduced system cost.
  • Improved System Performance: Enhances overall system performance by providing a clean and amplified signal.
  • Reliable Operation: Designed for robust and consistent performance in diverse operating conditions.
  • Accelerated Time-to-Market: Ease of integration and surface mount packaging help expedite the design process.

Additional Details

The WJA1510 typically requires a single positive supply voltage for operation. Its broadband characteristics are achieved through advanced design and fabrication techniques. Thermal management considerations are critical for maintaining performance and reliability. The device is typically packaged in a small, surface-mount package for ease of integration into various circuit board designs. Detailed specifications, including gain flatness, input/output impedance, and operating temperature range, are available in the Qorvo datasheet. This amplifier is an excellent choice for high-performance applications where signal integrity and amplification are crucial requirements in wireless systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess