EN
  • EN
  • DE

FRG400-16F

Part No FRG400-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 4 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 4 A
Current - Trip (It) 6.8 A
Current - Max 100 A
Time to Trip 3.5 s
Resistance - Initial (Ri) (Min) 20 mOhms
Resistance - Post Trip (R1) (Max) 63 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max) 0.504" (12.80mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361707-FRG400-16F
Ultra Librarian 3D Model Ultra Librarian FRG400-16F CAD Model

Description

The FRG400-16F PTC Resettable Fuse from RFE/Fuzetec provides reliable circuit protection for your electronic devices.

  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Through Hole
  • Package/Case: Radial and disc-shaped
  • Lead Spacing: 0.201" (5.10mm)
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 16V
  • Current Trip Rating: 6.8 A
  • Time to Trip: 3.5 seconds
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
595+ $0.1683 $100.1385
925+ $0.1625 $150.3125
1,330+ $0.1509 $200.6970
1,725+ $0.1451 $250.2975
2,155+ $0.1393 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess