EN
  • EN
  • DE

FRU900-30F

Part No FRU900-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 9 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 9 A
Current - Trip (It) 18 A
Current - Max 100 A
Time to Trip 20 s
Resistance - Initial (Ri) (Min) 5 mOhms
Resistance - Post Trip (R1) (Max) 20 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.949" L x 0.118" W (24.10mm x 3.00mm)
Height - Seated (Max) 1.169" (29.70mm)
Thickness (Max) -
Lead Spacing 0.402" (10.20mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361692-FRU900-30F
Ultra Librarian 3D Model Ultra Librarian FRU900-30F CAD Model

Description

The FRU900-30F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Series: FRU
  • Package: Bulk
  • Mounting Type: Through-Hole
  • Package/Case: Radial, Disc
  • Operating Temperature Range: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 30V
  • Current Hold (Ih): 9 A
  • Current Trip (It): 18 A
  • Time to Trip: 20 seconds
  • Initial Resistance (Ri): 5 mOhms
  • Post-Trip Resistance (R1): 20 mOhms
  • Approvals: cUL, TUV, and UL
  • Manufacturer: RFE/Fuzetec

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 30V 100MA 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess