EN
  • EN
  • DE
  • IT

AP410

Part No AP410
Manufacturer RFHIC
Catalog Hard To Find
Description MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RFHIC
Win Source Part Number 1145739-AP410
Manufacturer Homepage www.rfhic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP410 CAD Model

Description

The AP410 is a GaN (Gallium Nitride) solid-state power amplifier (SSPA) module manufactured by RFHIC. As with other RFHIC amplifiers, the AP410 is designed for high-power RF applications, leveraging the advantages of GaN technology, including high efficiency, high power density, and broad bandwidth capabilities.

Applications

  • Radar Systems: Employed in radar transmitters for robust signal amplification.
  • Communication Systems: Used in wireless base stations and satellite communication uplinks.
  • Electronic Warfare (EW): Integrated into jammers and electronic countermeasures systems.
  • Test and Measurement: Applied in high-power signal generation and analysis equipment.
  • Industrial RF Heating: Used in industrial processes requiring RF energy for heating and drying.

Features

  • GaN Technology: Utilizes GaN semiconductors for high efficiency and power handling.
  • High Power Output: Provides significant RF power for demanding applications.
  • Wide Bandwidth Operation: Operates across a broad frequency range.
  • High Efficiency: Minimizes DC power consumption and heat dissipation.
  • Compact Form Factor: Designed for easy integration into various systems.
  • Rugged Design: Suitable for use in harsh operating environments.
  • Integrated Protection: Includes circuits for over-voltage, over-current, and over-temperature protection.

Benefits

  • Increased System Performance: Delivers high power and efficiency, maximizing signal strength and range.
  • Reduced Operational Costs: High efficiency lowers power consumption and cooling needs.
  • Enhanced System Reliability: Rugged construction and integrated protection ensure stable operation.
  • Simplified System Design: Compact size and protection features ease integration.

Additional Details

The AP410 is tailored for use across multiple frequency bands, dependent on configuration. These devices often include features such as gain adjustment, temperature compensation, and real-time monitoring. GaN’s higher breakdown voltage and superior switching performance result in increased power output and enhanced efficiency compared to silicon-based alternatives. Internal protection mechanisms ensure consistent performance under difficult circumstances.

RFHIC focuses on GaN RF and microwave products, particularly power amplifiers designed for wireless infrastructure and military applications. Crucial specifications for AP410 would encompass frequency operating range, power output levels, gain characteristics, efficiency metrics, and voltage/current requirements. Given the power levels involved, effective thermal management is imperative. The AP410’s datasheet would thus specify thermal resistance and cooling strategies.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5109 $117.5070
355+ $0.4950 $175.7250
485+ $0.4790 $232.3150
625+ $0.4629 $289.3125
835+ $0.4151 $346.6085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess