EN
  • EN
  • DE

R7735AGE

Part No R7735AGE
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOT23-6; Rurst Triple-Mode PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959652-R7735AGE
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7735AGE CAD Model

Description

The R7735AGE is a high-efficiency synchronous buck converter manufactured by Richtek USA Inc. It is designed for applications requiring a step-down voltage conversion with high efficiency and a small solution size. It integrates power MOSFETs and a control scheme optimized for fast transient response and low output ripple.

Applications:

  • Point-of-Load (POL) Regulators: Used in various electronic devices to provide regulated voltage to specific components.
  • Notebook Computers: Powers core processors, memory, and other critical components.
  • Solid-State Drives (SSDs): Supplies power to SSD controllers and memory chips.
  • Networking Equipment: Powers network processors, switches, and routers.
  • Industrial Equipment: Used in industrial automation and control systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification and optimized control algorithms.
  • Integrated Power MOSFETs: Reduces external component count and simplifies board layout.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile application.
  • Adjustable Output Voltage: Allows for flexible output voltage setting to meet various application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption in battery-powered devices.
  • Reduced Board Space: Integrated power MOSFETs reduce the overall solution size.
  • Stable and Reliable Operation: Robust protection features ensure reliable operation in demanding environments.
  • Flexible Design: Adjustable output voltage allows for easy integration into various systems.
  • Simplified Layout: Integrated components and optimized design simplify PCB layout.

Additional Details:

The R7735AGE typically operates with an input voltage range of 4.5V to 18V and provides an adjustable output voltage. It features a switching frequency that is internally compensated to minimize external components and ensure stable operation. The package is thermally enhanced to allow for efficient heat dissipation. Furthermore, soft-start functionality limits inrush current during startup. The device includes UVLO (Under-Voltage Lockout) protection. Thermal shutdown protection is also present.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess