EN
  • EN
  • DE

R7735HGE

Part No R7735HGE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 289901-R7735HGE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7735HGE CAD Model

Description

The Richtek R7735HGE is a highly integrated and efficient quasi-resonant (QR) flyback controller designed for high-power density and high-efficiency power supplies. It is tailored for applications that demand a compact form factor and optimal energy usage. This controller utilizes advanced techniques to minimize switching losses, enhance system reliability, and meet stringent energy efficiency standards. The R7735HGE is a versatile solution for a broad spectrum of power supply applications, offering outstanding performance and robustness.

Applications:

  • High-Power AC/DC Adapters: Ideal for adapters used in laptops, gaming consoles, and other high-power electronic devices.
  • LED Lighting: Suitable for LED drivers in high-brightness lighting applications.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for industrial and commercial equipment.
  • Industrial Power Supplies: Utilized in power supplies for industrial automation and control systems.
  • Consumer Electronics: Integrated into power supplies for televisions, set-top boxes, and other consumer electronics requiring high power density.

Features:

  • Quasi-Resonant (QR) Flyback Control: Implements QR flyback topology for improved efficiency and reduced EMI.
  • Valley Switching: Reduces switching losses by turning on the MOSFET at the valley of the drain-source voltage.
  • Integrated High-Voltage Startup: Simplifies design and reduces external component count.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet energy efficiency standards.
  • Precise Current Sensing: Provides accurate current sensing for reliable operation and protection.
  • Adjustable Switching Frequency: Allows optimization of power supply performance based on specific application requirements.

Benefits:

  • High Efficiency: The QR flyback topology and valley switching minimize switching losses, resulting in high efficiency across a wide load range.
  • Compact Design: High level of integration reduces the number of external components, enabling a smaller and more compact power supply design.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: The QR flyback topology helps to reduce electromagnetic interference, improving system performance and stability.
  • Simplified Design: Integrated high-voltage startup and other features simplify the design process and reduce time-to-market.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, such as Energy Star and CoC Tier 2, reducing environmental impact.

Additional Details:

The R7735HGE operates over a wide input voltage range and is available in a compact package. It is designed to provide a stable and efficient power supply solution for a variety of applications. The controller's adaptive features ensure optimal performance under varying load conditions. It supports various protection mechanisms like OVP, OCP, OTP, and SCP, ensuring robust operation in abnormal conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess