EN
  • EN
  • DE

RP1101-19CXL

Part No RP1101-19CXL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298216-RP1101-19CXL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP1101-19CXL CAD Model

Description

The RP1101-19CXL is a low dropout (LDO) regulator manufactured by Richtek USA Inc. It is designed to provide a stable and efficient voltage supply for various electronic applications. The '19' likely refers to a 1.9V output voltage configuration, and 'CXL' might be related to package and other specific characteristics.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Modules: Powering RF transceivers and baseband processors.
  • Microcontrollers: Providing a stable voltage supply for sensitive digital circuits.
  • Memory Devices: Regulating power for RAM and flash memory chips.
  • Sensor Systems: Ensuring stable operation of sensors in IoT applications.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during operation.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors for stability.
  • Fixed Output Voltage: Provides a precise and stable 1.9V output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery runtime.
  • Improved System Stability: Stable output voltage reduces noise and improves performance.
  • Enhanced Reliability: Protection features prevent damage from electrical faults and thermal stress.
  • Reduced Board Space: Small package allows for compact designs.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

The RP1101-19CXL provides a regulated 1.9V output, and the LDO is suitable for diverse application. Always refer to the official datasheet for precise specifications, recommended operating conditions, and package details to ensure proper application and performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess