EN
  • EN
  • DE

RP1202-15GB

Part No RP1202-15GB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298272-RP1202-15GB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1202-15GB CAD Model

Description

The RP1202-15GB is a high-performance, low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate voltage output from a higher voltage input. The device excels in applications demanding efficient power management and precise voltage regulation, particularly in battery-powered systems and portable devices. With its small size and low quiescent current, the RP1202-15GB is ideal for minimizing power consumption and extending battery life.

Applications

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technologies.
  • Battery-Powered Systems: IoT devices, sensors, and remote monitoring systems.
  • Power Management Circuits: Providing regulated voltage to sensitive components in electronic circuits.
  • Post Regulation for Switching Regulators: Improving output ripple and noise performance.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Over Current Protection: Protects the device and connected components from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output to prevent damage during short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs and efficient use of board space.
  • Fixed Output Voltage: 1.5V Output.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operational life of battery-powered devices.
  • Stable and Accurate Voltage Regulation: Ensures reliable operation of sensitive electronic components.
  • Protection Against Overload Conditions: Over current and short circuit protection prevent damage to the device and connected components.
  • Improved System Reliability: Thermal shutdown protection prevents overheating and ensures long-term reliability.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Space-Saving Design: Small package size allows for compact and portable designs.

Additional Details

The RP1202-15GB operates over a wide input voltage range and features excellent transient response. It is available in a small surface-mount package, making it easy to integrate into various applications. The device is designed to meet the stringent requirements of modern portable electronic devices, offering a combination of high performance, low power consumption, and robust protection features.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.2849 $189.2849
2+ $182.9763 $365.9526
3+ $164.0470 $492.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess