EN
  • EN
  • DE

RP1203-15PVL

Part No RP1203-15PVL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298294-RP1203-15PVL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1203-15PVL CAD Model

Description

The RP1203-15PVL is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. While precise specifications require a datasheet, generally this type of LDO is designed to provide a stable output voltage (likely 1.5V, based on the '15' in the part number) from a higher input voltage with minimal voltage drop. It is intended for battery-powered and other applications where efficiency and low power consumption are crucial.

Applications:

  • Mobile Phones and Smartphones: Powering core logic, memory, and other critical components.
  • Tablets and Portable Devices: Providing stable voltage rails for processors, displays, and peripherals.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Modules: Powering RF transceivers, Bluetooth modules, and other wireless components.
  • Battery-Powered IoT Devices: Efficient voltage regulation for sensors, microcontrollers, and communication interfaces in IoT applications.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the desired output voltage.
  • High Output Accuracy: Provides a stable and precise output voltage for reliable performance of downstream components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Designed for use with low-ESR ceramic capacitors, simplifying design and reducing BOM cost.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential failure of the regulator.
  • Compact Package: Typically available in small SOT or DFN packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtimes.
  • Improved System Stability: Stable output voltage ensures reliable performance of sensitive electronic components.
  • Reduced Component Count: Stability with ceramic capacitors eliminates the need for external capacitors.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage from fault conditions.
  • Smaller Footprint: Compact package size allows for use in space-constrained designs.

The RP1203-15PVL is a suitable choice for applications requiring efficient and reliable voltage regulation in a small form factor. Its low dropout voltage, low quiescent current, and integrated protection features make it well-suited for battery-powered and portable devices. The use of ceramic capacitors further simplifies design and reduces overall system cost. The 1.5V output voltage is commonly used for powering digital logic, memory, and other sensitive electronic components.

You May Also Be Interested in

Qualcomm
Lowest to $8.1818
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.5397 $152.5397
2+ $147.4554 $294.9108
3+ $132.2013 $396.6039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess