EN
  • EN
  • DE

S-80837CNUA-B8W-T2

Part No S-80837CNUA-B8W-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063319-S-80837CNUA-B8W-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80837CNUA-B8W-T2 CAD Model

Description

The S-80837CNUA-B8W-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor the input voltage and generate a reset signal if the voltage falls below a predefined threshold, which is critical for ensuring system stability and preventing erratic behavior in electronic devices.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • System power management
  • Industrial control systems

Features

  • High-precision voltage detection
  • Ultra-low current consumption
  • Compact package size
  • Wide operating voltage range
  • Built-in hysteresis

Benefits

  • Enhanced system reliability by preventing malfunctions due to voltage sags
  • Extended battery life in portable applications thanks to low power consumption
  • Simplified design and reduced component count due to integrated functionality
  • Space-saving solution for compact devices
  • Stable performance over a wide temperature range

Additional Details

The S-80837CNUA-B8W-T2 features a detection voltage of 3.7V. It incorporates hysteresis to prevent output oscillation during voltage transitions near the threshold. The output type is N-channel open drain. This voltage detector is designed for use in a variety of applications where reliable voltage monitoring and reset functionality are essential. Its low current consumption is particularly beneficial in battery-powered devices where minimizing power drain is crucial. The precise voltage detection ensures accurate system behavior even under varying operating conditions.

The device's small size allows for easy integration into densely packed circuit boards. The wide operating voltage range further enhances its versatility, making it suitable for a broad range of applications. By monitoring the supply voltage and providing a reliable reset signal, the S-80837CNUA-B8W-T2 helps to improve the overall robustness and dependability of electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $19.5645
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6540 $59.8860
22+ $5.4597 $120.1134
33+ $5.2887 $174.5271
46+ $5.1190 $235.4740
59+ $4.9480 $291.9320
79+ $4.4364 $350.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess