EN
  • EN
  • DE

RP3101-33CB

Part No RP3101-33CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298447-RP3101-33CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP3101-33CB CAD Model

Description

The RP3101-33CB is a high-performance CMOS-based voltage regulator manufactured by Richtek USA Inc. It's specifically designed to deliver a stable and efficient 3.3V output voltage. It offers a cost-effective solution for various portable applications that require a regulated voltage source with low power consumption.

Applications

  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered electronics.
  • Wireless Communication Devices: Suitable for powering RF transceivers and other components in wireless modules.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Wearable Electronics: Can be used in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powers sensors, actuators, and communication modules in Internet of Things (IoT) applications.

Features

  • High Efficiency: Designed for optimal power conversion, minimizing energy loss and extending battery life.
  • Low Dropout Voltage: Operates effectively even when the input voltage is close to the output voltage, maximizing battery utilization.
  • Stable Output Voltage: Maintains a consistent 3.3V output voltage despite variations in input voltage or load current.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe threshold.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low dropout voltage contribute to longer operating times for battery-powered devices.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a reliable and efficient voltage regulation solution at a competitive price.
  • Stable Performance: Consistent output voltage ensures reliable operation of connected components.

Additional Details

The RP3101-33CB typically requires a small external capacitor at the input and output for stability. The specific capacitor values depend on the application and load requirements. Refer to the Richtek datasheet for detailed specifications and application notes. It comes in a small surface-mount package which makes it ideal for small portable electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $240.2700 $240.2700
2+ $215.4144 $430.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess