EN
  • EN
  • DE

RT4502GQW

Part No RT4502GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011097-RT4502GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT4502GQW CAD Model

Description

The RT4502GQW is a high-efficiency, synchronous rectified step-down DC-DC converter manufactured by Richtek. It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. This converter offers a compact solution with integrated MOSFETs, reducing the external component count and simplifying the design process.

Applications

  • Portable Devices: Powers smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Used in battery-powered devices requiring efficient voltage regulation.
  • Power Banks: Provides regulated output voltage for power banks.
  • IoT Devices: Supplies power to various Internet of Things (IoT) devices.
  • Wearable Electronics: Integrated into smartwatches and fitness trackers.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Internal MOSFETs reduce external component count.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of excessive temperature.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Small Package: Available in a small QFN package for space-saving designs.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery runtime.
  • Compact Design: Small package size reduces board space requirements.
  • Improved System Reliability: Protection features prevent damage from various fault conditions.
  • Design Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify the design process.

Additional Details

The RT4502GQW typically operates at a switching frequency in the MHz range to minimize the size of external components. The output voltage is typically set using external resistors. The device also features a soft-start function to limit inrush current during startup. Key specifications include the maximum input voltage, output current, and switching frequency. Detailed information, including efficiency curves and application circuit examples, can be found in the RT4502GQW datasheet from Richtek.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,753 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess