EN
  • EN
  • DE

RT7257ENZSP

Part No RT7257ENZSP
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300139-RT7257ENZSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT7257ENZSP CAD Model

Description

The RT7257ENZSP is a highly efficient, monolithic synchronous buck converter designed by Richtek USA Inc. This device is engineered to deliver a stable and regulated voltage output from a higher voltage input, making it suitable for a wide range of applications. With its integrated MOSFETs and advanced control scheme, it offers high efficiency and a compact solution for power management.

Applications

  • Set-Top Boxes: Powering the core voltage rails within set-top box systems.
  • LCD Monitors and TVs: Providing power to the various components in LCD displays.
  • Networking Equipment: Used in routers, switches, and other network devices.
  • Industrial Power Supplies: Incorporated in industrial power supplies for reliable voltage regulation.
  • Distributed Power Systems: Functions as a point-of-load (POL) converter in distributed power architectures.

Features

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application needs.
  • Integrated MOSFETs: Includes integrated high-side and low-side MOSFETs, simplifying the design and reducing the component count.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable operation.

Benefits

  • Reduced Power Consumption: High efficiency translates to reduced power consumption, leading to lower operating costs and longer battery life in portable applications.
  • Improved System Reliability: Comprehensive protection features enhance system reliability and prevent damage from fault conditions.
  • Design Flexibility: Adjustable output voltage and wide input voltage range provide flexibility in designing power systems for various applications.
  • Compact Solution: Integrated MOSFETs and minimal external components result in a compact solution, ideal for space-constrained environments.
  • Stable Operation: Undervoltage lockout ensures stable operation by preventing the device from operating with insufficient input voltage.

Additional Details

The RT7257ENZSP utilizes a constant-on-time (COT) control architecture, which delivers fast transient response and stable operation over a wide range of operating conditions. The integrated MOSFETs are optimized for high efficiency, reducing power losses and heat generation. The adjustable output voltage can be programmed using external resistors, providing precise voltage regulation. The overcurrent protection (OCP) feature limits the output current to a safe level, protecting the device and the load from damage. The undervoltage lockout (UVLO) feature prevents the device from operating when the input voltage is too low, ensuring stable operation and preventing damage to the load. The RT7257ENZSP is available in a small package, making it suitable for space-constrained applications. The device is designed to operate in a wide range of environmental conditions, making it versatile for both indoor and outdoor applications. Its robust protection features and high efficiency make it a reliable choice for various power management applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess