EN
  • EN
  • DE
  • IT

RT7737GGE

Part No RT7737GGE
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835885-RT7737GGE
Ultra Librarian 3D Model Ultra Librarian RT7737GGE CAD Model

Description

The RT7737GGE is a highly integrated and versatile quasi-resonant flyback controller from Richtek USA Inc., designed for high-efficiency power supplies. It’s optimized for applications requiring low standby power consumption and stringent efficiency standards. The RT7737GGE incorporates advanced features to minimize switching losses and improve overall system performance.

Applications:

  • AC/DC Adapters: Used in adapters for laptops, mobile devices, and other electronic equipment.
  • LED Lighting Drivers: Provides efficient and stable power for LED lighting applications.
  • Auxiliary Power Supplies: Commonly found in appliances and industrial equipment for supplying standby power.
  • Set-Top Boxes: Powers the various components within a set-top box, ensuring reliable operation.
  • Consumer Electronics: Used in a wide range of consumer electronic devices, such as TVs and audio equipment.

Features:

  • Quasi-Resonant Operation: Reduces switching losses by turning on the MOSFET at the valley of the drain-source voltage, improving efficiency.
  • Low Standby Power Consumption: Minimizes power consumption in standby mode, meeting stringent energy efficiency standards.
  • Valley Switching: Ensures the MOSFET is turned on at the lowest possible voltage, further reducing switching losses.
  • Integrated High-Voltage Startup: Simplifies the design by integrating a high-voltage startup circuit, reducing external component count.
  • Frequency Foldback: Reduces the switching frequency at light loads to improve efficiency.
  • Brown-Out Protection: Protects the power supply from low input voltage conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions, ensuring system reliability.
  • Overload Protection (OLP): Protects the power supply from overload conditions.
  • Short Circuit Protection (SCP): Protects the power supply in the event of a short circuit on the output.
  • Overtemperature Protection (OTP): Prevents damage from overheating.

Benefits:

  • High Efficiency: Quasi-resonant operation and valley switching minimize switching losses, resulting in high efficiency.
  • Low Standby Power: Meets stringent energy efficiency standards by minimizing power consumption in standby mode.
  • Improved Reliability: Comprehensive protection features safeguard the power supply and the load from various fault conditions.
  • Reduced Design Complexity: Integration of multiple features simplifies the design process and lowers component count.
  • Enhanced Thermal Performance: High efficiency minimizes heat generation, improving thermal performance and system stability.
  • Compact Solution Size: Integrates many features into a small package, saving board space.

Additional Details:

The RT7737GGE is designed to work with a wide range of input voltages, making it suitable for global applications. It also features an adjustable switching frequency, which allows designers to optimize the performance for specific application requirements. The device is available in a compact package, ideal for space-constrained applications. The integrated soft-start function reduces stress on components during startup, improving overall system reliability. The device's advanced control scheme ensures stable and efficient operation under various load conditions.

You May Also Be Interested in

Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
American Hakko Products, Inc.
STATION FILTER FOR FR-410/400
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
ACL Staticide Inc
KIT SCRATCH REPAIR FOR DVD
Lowest to $69.1624

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1186 $56.3350
1,155+ $0.0973 $112.3815
1,785+ $0.0943 $168.3255
2,455+ $0.0913 $224.1415
3,175+ $0.0883 $280.3525
4,250+ $0.0791 $336.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess