EN
  • EN
  • DE

RT8008-33PB

Part No RT8008-33PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184119-RT8008-33PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8008-33PB CAD Model

Description

The RT8008-33PB is a high-efficiency, synchronous step-down DC-DC converter from Richtek, pre-set to output a fixed 3.3V. The '33' in the part number indicates the 3.3V output, and 'PB' likely refers to the package type. It is well-suited for applications requiring a stable 3.3V supply from a higher input voltage.

Applications:

  • Microcontroller Power: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Logic Circuits: Powering 3.3V logic circuits in various electronic devices.
  • Portable Devices: Suitable for powering handheld devices where a 3.3V rail is required.
  • Power Banks: Used to generate a 3.3V output for specific charging applications or for powering internal circuitry.
  • IoT Devices: Powering sensors and other components in IoT devices that operate at 3.3V.

Features:

  • Fixed 3.3V Output: Provides a stable and pre-set 3.3V output voltage.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Current Limit Protection: Provides over-current protection.
  • Short Circuit Protection: Protects against short circuits.
  • Over-Temperature Protection: Shuts down in case of overheating.
  • Small Package: Available in a small package.
  • Fixed Frequency Operation: Operates at a fixed switching frequency.

Benefits:

  • Stable 3.3V Supply: Ensures consistent performance of 3.3V components.
  • Extended Battery Life: High efficiency leads to longer battery life.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat.
  • Protection Features: Built-in protection features prevent damage.
  • Compact Size: Small package allows for easy integration.

Additional Details:

The RT8008-33PB uses a PWM control scheme for voltage regulation. It may also include a soft-start function. The specific datasheet will provide information on the switching frequency, output current capability, and thermal characteristics. Synchronous rectification minimizes power loss by replacing the Schottky diode with a MOSFET. Pay careful attention to inductor and capacitor selection when designing with this converter; the datasheet will give specific guidelines for stable and efficient operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6391 $105.2782
3+ $43.1912 $129.5736
5+ $41.8410 $209.2050
6+ $40.4920 $242.9520
8+ $39.1418 $313.1344
10+ $35.0935 $350.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess