EN
  • EN
  • DE

RT8009-18PJ5

Part No RT8009-18PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184126-RT8009-18PJ5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8009-18PJ5 CAD Model

Description

The RT8009-18PJ5 is a high-efficiency, step-down (buck) DC-DC converter manufactured by Richtek USA Inc. It is designed to provide a regulated 1.8V output voltage from a higher input voltage. This converter is ideal for portable applications, battery-powered devices, and other systems requiring efficient power conversion.

Applications:

  • Portable electronics: Smartphones, tablets, and other handheld devices.
  • Battery-powered equipment: Cordless tools, medical devices, and remote sensors.
  • Point-of-load (POL) regulation: Providing local voltage regulation in distributed power systems.
  • Wireless communication devices: Routers, modems, and other networking equipment.
  • Embedded systems: Microcontroller-based applications and industrial control systems.

Features:

  • High efficiency: Minimizes power loss and extends battery life.
  • Wide input voltage range: Accommodates a variety of power sources.
  • Fixed output voltage: Provides a stable and accurate 1.8V output.
  • Current mode PWM control: Ensures stable operation and excellent transient response.
  • Internal compensation: Simplifies design and reduces external component count.
  • Short-circuit protection: Protects the converter and the load from damage.
  • Over-temperature protection: Prevents overheating and ensures reliable operation.
  • Small package: Saves board space and reduces system size.

Benefits:

  • Improved battery life: The high efficiency of the RT8009-18PJ5 allows battery-powered devices to operate for longer periods of time.
  • Reduced system cost: The integrated features and small package size help to minimize the overall system cost.
  • Simplified design: The internal compensation and other features simplify the design process and reduce the time to market.
  • Enhanced reliability: The built-in protection features ensure reliable operation and prevent damage to the converter and the load.
  • Stable and accurate output voltage: Provides a consistent and reliable power supply for sensitive electronic components.

Additional Details:

The RT8009-18PJ5 typically operates with a switching frequency in the MHz range, allowing for the use of smaller external components. The specific input voltage range, maximum output current, and other technical specifications are available in the Richtek datasheet. It is important to consult the datasheet for detailed information on the RT8009-18PJ5 and to follow the manufacturer's recommendations for layout and component selection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,743 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess