EN
  • EN
  • DE

RT8015APQW

Part No RT8015APQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184140-RT8015APQW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT8015APQW CAD Model

Description

The RT8015APQW is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed for a broad range of applications requiring efficient power conversion and a compact solution size. This converter integrates both high-side and low-side MOSFETs, which contributes to its high efficiency and reduces the need for external components.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to provide efficient power management.
  • Power Banks: Supplies power to various components in power bank circuits with high efficiency.
  • Solid State Drives (SSDs): Powers the controller and memory components in SSDs.
  • Wireless Routers: Provides power to core components such as processors and memory in wireless routers.
  • Point of Load Regulators: Suitable for use as a point-of-load regulator in distributed power architectures.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements using external resistors.
  • Internal Compensation: Simplifies the design process by eliminating the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the load from damage due to over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of excessive temperature to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating when the input voltage is too low.
  • Compact Package: Available in a small QFN package suitable for space-constrained applications.

Benefits:

  • Longer Battery Life: The high efficiency leads to extended battery life in portable devices.
  • Reduced Heat Dissipation: Minimal heat generation enhances system reliability and reduces the need for thermal management solutions.
  • Simplified Design: Internal compensation and integrated MOSFETs simplify the design process.
  • Robust Protection: Built-in protection features safeguard the converter and the load from potential damage.
  • Small Footprint: The compact package allows for integration into space-limited applications.
  • Stable and Reliable Power: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8015APQW typically operates at a switching frequency optimized to balance efficiency and component size. The specific switching frequency is provided in the datasheet. The device's integrated MOSFETs are selected for low RDS(on) to minimize conduction losses. A soft-start function is included to limit inrush current during startup, preventing voltage drops and ensuring smooth operation. The RT8015APQW features an enable pin, allowing for easy on/off control. Proper PCB layout is essential for optimal performance, especially regarding ground connections and minimizing loop areas. Richtek provides detailed application notes and reference designs to assist designers in implementing the RT8015APQW effectively.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess